Capital Lighting, Inc. 4069BG/PENSH/VICSH Pendants-Bowl Style 696561

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 39.00 Bulb Type: Medium/Candelabra Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Eight Light Pendant Glass: Victorian Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 39.00 Bulb Type: Medium/Candelabra Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Eight Light Pendant Glass: Victorian Penshell

Suppliers

Company
Product
Description
Supplier Links
4069BG/PENSH/VICSH Pendants-Bowl Style - 696561 - Capital Lighting, Inc.
Columbus, OH, USA
4069BG/PENSH/VICSH Pendants-Bowl Style
696561
4069BG/PENSH/VICSH Pendants-Bowl Style 696561
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 39.00 Bulb Type: Medium/Candelabra Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Eight Light Pendant Glass: Victorian Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 39.00
Bulb
Type: Medium/Candelabra
Qty: 6
Wattage: 60
Finish: Bellagio
Product Name: Eight Light Pendant
Glass: Victorian Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696561
Product Name 4069BG/PENSH/VICSH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details