Capital Lighting, Inc. 4151SC/7352 Sconces-Pocket 696560

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sycamore Product Name: One Light Wall Sconce Glass: White Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sycamore Product Name: One Light Wall Sconce Glass: White Alabaster

Suppliers

Company
Product
Description
Supplier Links
4151SC/7352 Sconces-Pocket - 696560 - Capital Lighting, Inc.
Columbus, OH, USA
4151SC/7352 Sconces-Pocket
696560
4151SC/7352 Sconces-Pocket 696560
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sycamore Product Name: One Light Wall Sconce Glass: White Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sycamore
Product Name: One Light Wall Sconce
Glass: White Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696560
Product Name 4151SC/7352 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details