Capital Lighting, Inc. 4969BG/SHELL Mid. Chandeliers-Candle 696559

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Eight Light Chandelier Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Eight Light Chandelier Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
4969BG/SHELL Mid. Chandeliers-Candle - 696559 - Capital Lighting, Inc.
Columbus, OH, USA
4969BG/SHELL Mid. Chandeliers-Candle
696559
4969BG/SHELL Mid. Chandeliers-Candle 696559
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Eight Light Chandelier Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 32.00
Bulb
Type: Candelabra/Medium
Qty: 6
Wattage: 60
Finish: Bellagio
Product Name: Eight Light Chandelier
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696559
Product Name 4969BG/SHELL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details