Capital Lighting, Inc. 5045PD/NS01 Mid. Chandeliers-Glass Up 696558

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Ponderosa Product Name: Five Light Chandelier Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Ponderosa Product Name: Five Light Chandelier Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
5045PD/NS01 Mid. Chandeliers-Glass Up - 696558 - Capital Lighting, Inc.
Columbus, OH, USA
5045PD/NS01 Mid. Chandeliers-Glass Up
696558
5045PD/NS01 Mid. Chandeliers-Glass Up 696558
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Ponderosa Product Name: Five Light Chandelier Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.25
Bulb
Type: Medium
Qty: 5
Wattage: 40
Finish: Ponderosa
Product Name: Five Light Chandelier
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696558
Product Name 5045PD/NS01 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details