Capital Lighting, Inc. 5023SC Pendants-Bowl Style 696556

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sycamore Product Name: Six Light Pendant Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sycamore Product Name: Six Light Pendant Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
5023SC Pendants-Bowl Style - 696556 - Capital Lighting, Inc.
Columbus, OH, USA
5023SC Pendants-Bowl Style
696556
5023SC Pendants-Bowl Style 696556
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sycamore Product Name: Six Light Pendant Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 40.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Sycamore
Product Name: Six Light Pendant
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696556
Product Name 5023SC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details