Capital Lighting, Inc. 5022SC Pendants-Bowl Style 696554

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sycamore Product Name: Five Light Pendant Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sycamore Product Name: Five Light Pendant Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
5022SC Pendants-Bowl Style - 696554 - Capital Lighting, Inc.
Columbus, OH, USA
5022SC Pendants-Bowl Style
696554
5022SC Pendants-Bowl Style 696554
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sycamore Product Name: Five Light Pendant Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Sycamore
Product Name: Five Light Pendant
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696554
Product Name 5022SC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details