Capital Lighting, Inc. 5032PD/S205 Mid. Chandeliers-Other 696550

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Ponderosa Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Ponderosa Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5032PD/S205 Mid. Chandeliers-Other - 696550 - Capital Lighting, Inc.
Columbus, OH, USA
5032PD/S205 Mid. Chandeliers-Other
696550
5032PD/S205 Mid. Chandeliers-Other 696550
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Ponderosa Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 34.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Ponderosa
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696550
Product Name 5032PD/S205 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details