Capital Lighting, Inc. 3231TN/1520 Large Chandeliers-Glass Shade 696547

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 42.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Tuscan Sun Product Name: Eight Light Chandelier Glass: Blaze
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 42.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Tuscan Sun Product Name: Eight Light Chandelier Glass: Blaze

Suppliers

Company
Product
Description
Supplier Links
3231TN/1520 Large Chandeliers-Glass Shade - 696547 - Capital Lighting, Inc.
Columbus, OH, USA
3231TN/1520 Large Chandeliers-Glass Shade
696547
3231TN/1520 Large Chandeliers-Glass Shade 696547
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 42.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Tuscan Sun Product Name: Eight Light Chandelier Glass: Blaze

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 42.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Tuscan Sun
Product Name: Eight Light Chandelier
Glass: Blaze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696547
Product Name 3231TN/1520 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details