Capital Lighting, Inc. 3563BA/CALC Bathroom Fixtures-Three Lights 696540

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bark Product Name: Three Light Bathroom Lights Glass: Calcite Amber Tulip
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bark Product Name: Three Light Bathroom Lights Glass: Calcite Amber Tulip

Suppliers

Company
Product
Description
Supplier Links
3563BA/CALC Bathroom Fixtures-Three Lights - 696540 - Capital Lighting, Inc.
Columbus, OH, USA
3563BA/CALC Bathroom Fixtures-Three Lights
696540
3563BA/CALC Bathroom Fixtures-Three Lights 696540
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bark Product Name: Three Light Bathroom Lights Glass: Calcite Amber Tulip

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Bark
Product Name: Three Light Bathroom Lights
Glass: Calcite Amber Tulip

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696540
Product Name 3563BA/CALC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details