Capital Lighting, Inc. 4257BG/NS19 Sconces-Single Glass 696537

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bellagio Product Name: One Light Wall Bracket Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bellagio Product Name: One Light Wall Bracket Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
4257BG/NS19 Sconces-Single Glass - 696537 - Capital Lighting, Inc.
Columbus, OH, USA
4257BG/NS19 Sconces-Single Glass
696537
4257BG/NS19 Sconces-Single Glass 696537
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bellagio Product Name: One Light Wall Bracket Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Bellagio
Product Name: One Light Wall Bracket
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696537
Product Name 4257BG/NS19 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details