Capital Lighting, Inc. 4264AC/PS5201 Large Chandeliers-Glass Shade 696533

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 43.00 Bulb Type: Medium Qty: 16 Wattage: 40 Finish: Antique Copper Product Name: 16 Light Chandelier Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 43.00 Bulb Type: Medium Qty: 16 Wattage: 40 Finish: Antique Copper Product Name: 16 Light Chandelier Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4264AC/PS5201 Large Chandeliers-Glass Shade - 696533 - Capital Lighting, Inc.
Columbus, OH, USA
4264AC/PS5201 Large Chandeliers-Glass Shade
696533
4264AC/PS5201 Large Chandeliers-Glass Shade 696533
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 43.00 Bulb Type: Medium Qty: 16 Wattage: 40 Finish: Antique Copper Product Name: 16 Light Chandelier Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 43.00
Bulb
Type: Medium
Qty: 16
Wattage: 40
Finish: Antique Copper
Product Name: 16 Light Chandelier
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696533
Product Name 4264AC/PS5201 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details