Capital Lighting, Inc. 4274CC/NS09 Large Chandeliers-Glass Shade 696531

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 56.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: Copper Claret Product Name: 20 Light Chandelier Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 56.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: Copper Claret Product Name: 20 Light Chandelier Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
4274CC/NS09 Large Chandeliers-Glass Shade - 696531 - Capital Lighting, Inc.
Columbus, OH, USA
4274CC/NS09 Large Chandeliers-Glass Shade
696531
4274CC/NS09 Large Chandeliers-Glass Shade 696531
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 56.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: Copper Claret Product Name: 20 Light Chandelier Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 50.50
Height: 56.00
Bulb
Type: Medium
Qty: 20
Wattage: 40
Finish: Copper Claret
Product Name: 20 Light Chandelier
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696531
Product Name 4274CC/NS09 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details