Capital Lighting, Inc. 4968BG/PENSH Pendants-Bowl Style 696528

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 46.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Six Light Pendant Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 46.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Six Light Pendant Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4968BG/PENSH Pendants-Bowl Style - 696528 - Capital Lighting, Inc.
Columbus, OH, USA
4968BG/PENSH Pendants-Bowl Style
696528
4968BG/PENSH Pendants-Bowl Style 696528
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 46.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Six Light Pendant Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 46.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bellagio
Product Name: Six Light Pendant
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696528
Product Name 4968BG/PENSH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details