Capital Lighting, Inc. 4761GW/SNOW Sconces-Single Glass 696526

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 7 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Golden Wheat Product Name: One Light Wall Bracket Glass: Snowflake
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 7 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Golden Wheat Product Name: One Light Wall Bracket Glass: Snowflake

Suppliers

Company
Product
Description
Supplier Links
4761GW/SNOW Sconces-Single Glass - 696526 - Capital Lighting, Inc.
Columbus, OH, USA
4761GW/SNOW Sconces-Single Glass
696526
4761GW/SNOW Sconces-Single Glass 696526
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 7 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Golden Wheat Product Name: One Light Wall Bracket Glass: Snowflake

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.50
Extension: 7
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Golden Wheat
Product Name: One Light Wall Bracket
Glass: Snowflake

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696526
Product Name 4761GW/SNOW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details