Capital Lighting, Inc. 4308AC/FLAME Mid. Chandeliers-Glass Down 696519

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier Glass: Flame
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier Glass: Flame

Suppliers

Company
Product
Description
Supplier Links
4308AC/FLAME Mid. Chandeliers-Glass Down - 696519 - Capital Lighting, Inc.
Columbus, OH, USA
4308AC/FLAME Mid. Chandeliers-Glass Down
696519
4308AC/FLAME Mid. Chandeliers-Glass Down 696519
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier Glass: Flame

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 29.00
Bulb
Type: G9
Qty: 6
Wattage: 60
Finish: Antique Copper
Product Name: Six Light Chandelier
Glass: Flame

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696519
Product Name 4308AC/FLAME Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details