Capital Lighting, Inc. 4435B/1433/1434 Island/Pool Table-4 Light + 696515

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Product Name: Five Light Island Light Glass: Snowflake
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Product Name: Five Light Island Light Glass: Snowflake

Suppliers

Company
Product
Description
Supplier Links
4435B/1433/1434 Island/Pool Table-4 Light + - 696515 - Capital Lighting, Inc.
Columbus, OH, USA
4435B/1433/1434 Island/Pool Table-4 Light +
696515
4435B/1433/1434 Island/Pool Table-4 Light + 696515
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Product Name: Five Light Island Light Glass: Snowflake

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black
Product Name: Five Light Island Light
Glass: Snowflake

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696515
Product Name 4435B/1433/1434 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details