Capital Lighting, Inc. 4451BZ Sconces-Single Glass 696507

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Bathroom Lights Glass: Champagne Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Bathroom Lights Glass: Champagne Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
4451BZ Sconces-Single Glass - 696507 - Capital Lighting, Inc.
Columbus, OH, USA
4451BZ Sconces-Single Glass
696507
4451BZ Sconces-Single Glass 696507
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Bathroom Lights Glass: Champagne Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Bathroom Lights
Glass: Champagne
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696507
Product Name 4451BZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details