Capital Lighting, Inc. 4635BG/NS105 Pendants-Bowl Style 696502

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 55.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Six Light Pendant Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 55.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Six Light Pendant Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
4635BG/NS105 Pendants-Bowl Style - 696502 - Capital Lighting, Inc.
Columbus, OH, USA
4635BG/NS105 Pendants-Bowl Style
696502
4635BG/NS105 Pendants-Bowl Style 696502
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 55.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Six Light Pendant Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 55.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bellagio
Product Name: Six Light Pendant
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696502
Product Name 4635BG/NS105 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details