Capital Lighting, Inc. 4576AC Pendants-Bowl Style 696500

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Pendant Glass: Scalloped-Edge Ecru
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Pendant Glass: Scalloped-Edge Ecru

Suppliers

Company
Product
Description
Supplier Links
4576AC Pendants-Bowl Style - 696500 - Capital Lighting, Inc.
Columbus, OH, USA
4576AC Pendants-Bowl Style
696500
4576AC Pendants-Bowl Style 696500
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Pendant Glass: Scalloped-Edge Ecru

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 32.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Copper
Product Name: Five Light Pendant
Glass: Scalloped-Edge Ecru

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696500
Product Name 4576AC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details