Capital Lighting, Inc. JS1815BN Pendants-Drum Shade 696497

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 53.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Two Light Pendant UPC: 611728151914 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 53.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Two Light Pendant UPC: 611728151914 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JS1815BN Pendants-Drum Shade - 696497 - Capital Lighting, Inc.
Columbus, OH, USA
JS1815BN Pendants-Drum Shade
696497
JS1815BN Pendants-Drum Shade 696497
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 53.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Two Light Pendant UPC: 611728151914 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 53.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 19
Product Name: Two Light Pendant
UPC: 611728151914
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696497
Product Name JS1815BN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details