Capital Lighting, Inc. SR1716IN Semi-Flush Mts.-Bowl Style 696482

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Gate Weight: 16 Product Name: Two Light Semi Flush Mount UPC: 611728152638 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Gate Weight: 16 Product Name: Two Light Semi Flush Mount UPC: 611728152638 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
SR1716IN Semi-Flush Mts.-Bowl Style - 696482 - Capital Lighting, Inc.
Columbus, OH, USA
SR1716IN Semi-Flush Mts.-Bowl Style
696482
SR1716IN Semi-Flush Mts.-Bowl Style 696482
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Gate Weight: 16 Product Name: Two Light Semi Flush Mount UPC: 611728152638 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Iron Gate
Weight: 16
Product Name: Two Light Semi Flush Mount
UPC: 611728152638
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696482
Product Name SR1716IN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details