Capital Lighting, Inc. SR1506IN Mini Pendants-Rod 696480

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Gate Weight: 6 Product Name: One Light Pendant UPC: 611728152652 Category: Mini Pendant Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Gate Weight: 6 Product Name: One Light Pendant UPC: 611728152652 Category: Mini Pendant Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
SR1506IN Mini Pendants-Rod - 696480 - Capital Lighting, Inc.
Columbus, OH, USA
SR1506IN Mini Pendants-Rod
696480
SR1506IN Mini Pendants-Rod 696480
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Gate Weight: 6 Product Name: One Light Pendant UPC: 611728152652 Category: Mini Pendant Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Gate
Weight: 6
Product Name: One Light Pendant
UPC: 611728152652
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696480
Product Name SR1506IN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details