Capital Lighting, Inc. MC843PRC Mini Pendants-Rod 696467

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Renaissance Copper Weight: 6 Product Name: One Light Pendant UPC: 611728152560 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Renaissance Copper Weight: 6 Product Name: One Light Pendant UPC: 611728152560 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC843PRC Mini Pendants-Rod - 696467 - Capital Lighting, Inc.
Columbus, OH, USA
MC843PRC Mini Pendants-Rod
696467
MC843PRC Mini Pendants-Rod 696467
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Renaissance Copper Weight: 6 Product Name: One Light Pendant UPC: 611728152560 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 46.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Renaissance Copper
Weight: 6
Product Name: One Light Pendant
UPC: 611728152560
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696467
Product Name MC843PRC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details