Capital Lighting, Inc. MY1618ML Flush Mounts-Bowl Style 696463

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Malaga Weight: 21 Product Name: Four Light Floating Flush Mount UPC: 611728151341 Category: Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Malaga Weight: 21 Product Name: Four Light Floating Flush Mount UPC: 611728151341 Category: Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MY1618ML Flush Mounts-Bowl Style - 696463 - Capital Lighting, Inc.
Columbus, OH, USA
MY1618ML Flush Mounts-Bowl Style
696463
MY1618ML Flush Mounts-Bowl Style 696463
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Malaga Weight: 21 Product Name: Four Light Floating Flush Mount UPC: 611728151341 Category: Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Malaga
Weight: 21
Product Name: Four Light Floating Flush Mount
UPC: 611728151341
Category: Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696463
Product Name MY1618ML Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details