Capital Lighting, Inc. MY1723ML Semi-Flush Mts.-Bowl Style 696460

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Malaga Weight: 36 Product Name: Five Light Semi Flush Mount UPC: 611728151365 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Malaga Weight: 36 Product Name: Five Light Semi Flush Mount UPC: 611728151365 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MY1723ML Semi-Flush Mts.-Bowl Style - 696460 - Capital Lighting, Inc.
Columbus, OH, USA
MY1723ML Semi-Flush Mts.-Bowl Style
696460
MY1723ML Semi-Flush Mts.-Bowl Style 696460
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Malaga Weight: 36 Product Name: Five Light Semi Flush Mount UPC: 611728151365 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Malaga
Weight: 36
Product Name: Five Light Semi Flush Mount
UPC: 611728151365
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696460
Product Name MY1723ML Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details