Capital Lighting, Inc. RJ8414K Exterior -Wall Mount 696451

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Extension: 15.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mystic Black Weight: 49 Product Name: Four Light Outdoor Wall UPC: 611728152881 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Extension: 15.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mystic Black Weight: 49 Product Name: Four Light Outdoor Wall UPC: 611728152881 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
RJ8414K Exterior -Wall Mount - 696451 - Capital Lighting, Inc.
Columbus, OH, USA
RJ8414K Exterior -Wall Mount
696451
RJ8414K Exterior -Wall Mount 696451
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Extension: 15.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mystic Black Weight: 49 Product Name: Four Light Outdoor Wall UPC: 611728152881 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 29.00
Extension: 15.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mystic Black
Weight: 49
Product Name: Four Light Outdoor Wall
UPC: 611728152881
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696451
Product Name RJ8414K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details