Capital Lighting, Inc. NN8309WT Exterior -Wall Mount 696436

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 7 Product Name: One Light Outdoor Wall UPC: 611728151648 Category: Outdoor Glass: Opal Etched Amber Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 7 Product Name: One Light Outdoor Wall UPC: 611728151648 Category: Outdoor Glass: Opal Etched Amber Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN8309WT Exterior -Wall Mount - 696436 - Capital Lighting, Inc.
Columbus, OH, USA
NN8309WT Exterior -Wall Mount
696436
NN8309WT Exterior -Wall Mount 696436
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 7 Product Name: One Light Outdoor Wall UPC: 611728151648 Category: Outdoor Glass: Opal Etched Amber Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 7
Product Name: One Light Outdoor Wall
UPC: 611728151648
Category: Outdoor
Glass: Opal Etched Amber
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696436
Product Name NN8309WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details