Capital Lighting, Inc. NN8313WT Exterior -Wall Mount 696433

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 16 Product Name: One Light Outdoor Wall UPC: 611728151662 Category: Outdoor Glass: Opal Etched Amber Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 16 Product Name: One Light Outdoor Wall UPC: 611728151662 Category: Outdoor Glass: Opal Etched Amber Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN8313WT Exterior -Wall Mount - 696433 - Capital Lighting, Inc.
Columbus, OH, USA
NN8313WT Exterior -Wall Mount
696433
NN8313WT Exterior -Wall Mount 696433
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 16 Product Name: One Light Outdoor Wall UPC: 611728151662 Category: Outdoor Glass: Opal Etched Amber Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 16.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 16
Product Name: One Light Outdoor Wall
UPC: 611728151662
Category: Outdoor
Glass: Opal Etched Amber
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696433
Product Name NN8313WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details