Capital Lighting, Inc. NN9013WT Exterior -Post/Pier Head 696431

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 14 Product Name: One Light Outdoor Post UPC: 611728151679 Category: Outdoor Glass: Opal Etched Amber Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 14 Product Name: One Light Outdoor Post UPC: 611728151679 Category: Outdoor Glass: Opal Etched Amber Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN9013WT Exterior -Post/Pier Head - 696431 - Capital Lighting, Inc.
Columbus, OH, USA
NN9013WT Exterior -Post/Pier Head
696431
NN9013WT Exterior -Post/Pier Head 696431
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 14 Product Name: One Light Outdoor Post UPC: 611728151679 Category: Outdoor Glass: Opal Etched Amber Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 14
Product Name: One Light Outdoor Post
UPC: 611728151679
Category: Outdoor
Glass: Opal Etched Amber
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696431
Product Name NN9013WT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details