Capital Lighting, Inc. PY8604AN Bathroom Fixtures-Four Lights 696417

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Antique Nickel Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728153291 Category: Bath Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Antique Nickel Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728153291 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
PY8604AN Bathroom Fixtures-Four Lights - 696417 - Capital Lighting, Inc.
Columbus, OH, USA
PY8604AN Bathroom Fixtures-Four Lights
696417
PY8604AN Bathroom Fixtures-Four Lights 696417
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Antique Nickel Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728153291 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.00
Extension: 7
Bulb
Type: G9
Qty: 4
Wattage: 50
Finish: Antique Nickel
Weight: 13
Product Name: Four Light Bath Fixture
UPC: 611728153291
Category: Bath
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696417
Product Name PY8604AN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details