Capital Lighting, Inc. P3836-15 Flush Mounts-Bowl Style 696398

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247162680 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247162680 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus

Suppliers

Company
Product
Description
Supplier Links
P3836-15 Flush Mounts-Bowl Style - 696398 - Capital Lighting, Inc.
Columbus, OH, USA
P3836-15 Flush Mounts-Bowl Style
696398
P3836-15 Flush Mounts-Bowl Style 696398
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247162680 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Product Name: Two Light Close To Ceiling
UPC: 785247162680
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ccsaus

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696398
Product Name P3836-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details