Capital Lighting, Inc. P3464-77 Mid. Chandeliers-Glass Up 696396

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Foyer UPC: 785247149049 Category: Hall & Foyer Glass: Frosted Caramel Swirl Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Foyer UPC: 785247149049 Category: Hall & Foyer Glass: Frosted Caramel Swirl Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3464-77 Mid. Chandeliers-Glass Up - 696396 - Capital Lighting, Inc.
Columbus, OH, USA
P3464-77 Mid. Chandeliers-Glass Up
696396
P3464-77 Mid. Chandeliers-Glass Up 696396
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Product Name: Four Light Foyer UPC: 785247149049 Category: Hall & Foyer Glass: Frosted Caramel Swirl Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Forged Bronze
Product Name: Four Light Foyer
UPC: 785247149049
Category: Hall & Foyer
Glass: Frosted Caramel Swirl
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696396
Product Name P3464-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details