PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247162390
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ccsaus
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 696395 |
| Product Name | P3836-09 Flush Mounts-Bowl Style |
| Application | Residential |