Capital Lighting, Inc. P3617-81 Foyer/Hall Lanterns-Glass w/Frame 696391

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer UPC: 785247126279 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer UPC: 785247126279 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3617-81 Foyer/Hall Lanterns-Glass w/Frame - 696391 - Capital Lighting, Inc.
Columbus, OH, USA
P3617-81 Foyer/Hall Lanterns-Glass w/Frame
696391
P3617-81 Foyer/Hall Lanterns-Glass w/Frame 696391
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer UPC: 785247126279 Category: Hall & Foyer Glass: Clear Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Nickel
Product Name: Three Light Foyer
UPC: 785247126279
Category: Hall & Foyer
Glass: Clear
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696391
Product Name P3617-81 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details