Capital Lighting, Inc. P5915-20 Exterior -Wall Mt./Flush 696381

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4 Bulb Qty: 2 Wattage: 26 Finish: Antique Bronze Product Name: Two Light Wall Lantern UPC: 785247159628 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4 Bulb Qty: 2 Wattage: 26 Finish: Antique Bronze Product Name: Two Light Wall Lantern UPC: 785247159628 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5915-20 Exterior -Wall Mt./Flush - 696381 - Capital Lighting, Inc.
Columbus, OH, USA
P5915-20 Exterior -Wall Mt./Flush
696381
P5915-20 Exterior -Wall Mt./Flush 696381
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4 Bulb Qty: 2 Wattage: 26 Finish: Antique Bronze Product Name: Two Light Wall Lantern UPC: 785247159628 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 4
Bulb
Qty: 2
Wattage: 26
Finish: Antique Bronze
Product Name: Two Light Wall Lantern
UPC: 785247159628
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696381
Product Name P5915-20 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details