Capital Lighting, Inc. P3869-108 Pendants-Bowl Style 696375

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer UPC: 785247149124 Category: Hall & Foyer Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer UPC: 785247149124 Category: Hall & Foyer Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3869-108 Pendants-Bowl Style - 696375 - Capital Lighting, Inc.
Columbus, OH, USA
P3869-108 Pendants-Bowl Style
696375
P3869-108 Pendants-Bowl Style 696375
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Foyer UPC: 785247149124 Category: Hall & Foyer Glass: Pebbled Topaz Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Foyer
UPC: 785247149124
Category: Hall & Foyer
Glass: Pebbled Topaz
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696375
Product Name P3869-108 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details