Capital Lighting, Inc. P4158-77 Mid. Chandeliers-Glass Down 696366

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Chandelier UPC: 785247160785 Category: Chandeliers Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Chandelier UPC: 785247160785 Category: Chandeliers Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4158-77 Mid. Chandeliers-Glass Down - 696366 - Capital Lighting, Inc.
Columbus, OH, USA
P4158-77 Mid. Chandeliers-Glass Down
696366
P4158-77 Mid. Chandeliers-Glass Down 696366
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Chandelier UPC: 785247160785 Category: Chandeliers Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Product Name: Three Light Chandelier
UPC: 785247160785
Category: Chandeliers
Glass: Frosted Caramel Swirl
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696366
Product Name P4158-77 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details