Capital Lighting, Inc. P5806-09 Exterior -Wall Mt./Flush 696353

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Linear Lantern UPC: 785247155187 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Linear Lantern UPC: 785247155187 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5806-09 Exterior -Wall Mt./Flush - 696353 - Capital Lighting, Inc.
Columbus, OH, USA
P5806-09 Exterior -Wall Mt./Flush
696353
P5806-09 Exterior -Wall Mt./Flush 696353
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Linear Lantern UPC: 785247155187 Category: Outdoor Glass: White Polycarbonate Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Linear Lantern
UPC: 785247155187
Category: Outdoor
Glass: White Polycarbonate
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696353
Product Name P5806-09 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details