Capital Lighting, Inc. P3909-84 Pendants-Drum Shade 696346

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Pendant UPC: 785247155378 Category: Pendants Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Pendant UPC: 785247155378 Category: Pendants Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3909-84 Pendants-Drum Shade - 696346 - Capital Lighting, Inc.
Columbus, OH, USA
P3909-84 Pendants-Drum Shade
696346
P3909-84 Pendants-Drum Shade 696346
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Pendant UPC: 785247155378 Category: Pendants Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Espresso
Product Name: Three Light Pendant
UPC: 785247155378
Category: Pendants
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696346
Product Name P3909-84 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details