Capital Lighting, Inc. P3910-09 Flush Mounts-Bowl Style 696343

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247161799 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247161799 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3910-09 Flush Mounts-Bowl Style - 696343 - Capital Lighting, Inc.
Columbus, OH, USA
P3910-09 Flush Mounts-Bowl Style
696343
P3910-09 Flush Mounts-Bowl Style 696343
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247161799 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Product Name: One Light Close To Ceiling
UPC: 785247161799
Category: Close To Ceiling
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696343
Product Name P3910-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details