Capital Lighting, Inc. P4466-09 Mid. Chandeliers-Glass Up 696331

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247161393 Category: Chandeliers Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247161393 Category: Chandeliers Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4466-09 Mid. Chandeliers-Glass Up - 696331 - Capital Lighting, Inc.
Columbus, OH, USA
P4466-09 Mid. Chandeliers-Glass Up
696331
P4466-09 Mid. Chandeliers-Glass Up 696331
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247161393 Category: Chandeliers Glass: Clear W/Etched Pebbled Inside Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 785247161393
Category: Chandeliers
Glass: Clear W/Etched Pebbled Inside
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696331
Product Name P4466-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details