Capital Lighting, Inc. P5746-09 Exterior -Sconces 696325

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247157938 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247157938 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5746-09 Exterior -Sconces - 696325 - Capital Lighting, Inc.
Columbus, OH, USA
P5746-09 Exterior -Sconces
696325
P5746-09 Exterior -Sconces 696325
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Wall Lantern UPC: 785247157938 Category: Outdoor Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 4.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Product Name: One Light Wall Lantern
UPC: 785247157938
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696325
Product Name P5746-09 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details