Capital Lighting, Inc. P5736-129 Exterior -Wall Mt./Flush 696322

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Extension: 3.75 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Wall Lantern UPC: 785247163199 Category: Outdoor Glass: White Acrylic Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Extension: 3.75 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Wall Lantern UPC: 785247163199 Category: Outdoor Glass: White Acrylic Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5736-129 Exterior -Wall Mt./Flush - 696322 - Capital Lighting, Inc.
Columbus, OH, USA
P5736-129 Exterior -Wall Mt./Flush
696322
P5736-129 Exterior -Wall Mt./Flush 696322
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.25 Extension: 3.75 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Wall Lantern UPC: 785247163199 Category: Outdoor Glass: White Acrylic Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.25
Extension: 3.75
Bulb
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Product Name: One Light Wall Lantern
UPC: 785247163199
Category: Outdoor
Glass: White Acrylic
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696322
Product Name P5736-129 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details