Capital Lighting, Inc. P5191-09 Mini Pendants-Chain 696315

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247158133 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247158133 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5191-09 Mini Pendants-Chain - 696315 - Capital Lighting, Inc.
Columbus, OH, USA
P5191-09 Mini Pendants-Chain
696315
P5191-09 Mini Pendants-Chain 696315
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247158133 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.75
Length 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785247158133
Category: Pendants
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696315
Product Name P5191-09 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details