Capital Lighting, Inc. P5141-77 Mini Pendants-Rod 696313

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247159314 Category: Pendants Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247159314 Category: Pendants Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5141-77 Mini Pendants-Rod - 696313 - Capital Lighting, Inc.
Columbus, OH, USA
P5141-77 Mini Pendants-Rod
696313
P5141-77 Mini Pendants-Rod 696313
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247159314 Category: Pendants Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.50
Length 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Product Name: One Light Mini Pendant
UPC: 785247159314
Category: Pendants
Glass: Frosted Caramel Swirl
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696313
Product Name P5141-77 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details