Capital Lighting, Inc. P5174-104 Mini Pendants-Rod 696310

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 785247159604 Category: Pendants Glass: Clear & Etched Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 785247159604 Category: Pendants Glass: Clear & Etched Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5174-104 Mini Pendants-Rod - 696310 - Capital Lighting, Inc.
Columbus, OH, USA
P5174-104 Mini Pendants-Rod
696310
P5174-104 Mini Pendants-Rod 696310
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 785247159604 Category: Pendants Glass: Clear & Etched Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Mini Pendant
UPC: 785247159604
Category: Pendants
Glass: Clear & Etched
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696310
Product Name P5174-104 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details