Capital Lighting, Inc. 1314MO-ES Exterior -Wall Mount 696262

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
1314MO-ES Exterior -Wall Mount - 696262 - Capital Lighting, Inc.
Columbus, OH, USA
1314MO-ES Exterior -Wall Mount
696262
1314MO-ES Exterior -Wall Mount 696262
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Mocha Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 10.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Mocha
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696262
Product Name 1314MO-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details