Capital Lighting, Inc. 2423CB-ESDS Exterior -Wall Mount 696250

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
2423CB-ESDS Exterior -Wall Mount - 696250 - Capital Lighting, Inc.
Columbus, OH, USA
2423CB-ESDS Exterior -Wall Mount
696250
2423CB-ESDS Exterior -Wall Mount 696250
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 8.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.00
Extension: 8.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Beveled & Bound
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696250
Product Name 2423CB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details