Capital Lighting, Inc. 2316CB-DS Exterior -Wall Mount 696228

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
2316CB-DS Exterior -Wall Mount - 696228 - Capital Lighting, Inc.
Columbus, OH, USA
2316CB-DS Exterior -Wall Mount
696228
2316CB-DS Exterior -Wall Mount 696228
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Copper Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Copper Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696228
Product Name 2316CB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details