Capital Lighting, Inc. 1605MB-EST Exterior -Wall Mount 696219

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 31.25 Extension: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 31.25 Extension: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.25

Suppliers

Company
Product
Description
Supplier Links
1605MB-EST Exterior -Wall Mount - 696219 - Capital Lighting, Inc.
Columbus, OH, USA
1605MB-EST Exterior -Wall Mount
696219
1605MB-EST Exterior -Wall Mount 696219
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 31.25 Extension: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.25

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 31.25
Extension: 14.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 16.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696219
Product Name 1605MB-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details